The Hubbell Wiring Devices Connector, Power Entry, Receptacle, 20A (part number 66F5602) is designed for high-performance applications in the entertainment industry. It features a robust nylon construction that provides high impact, heat, and chemical resistance. The connector is equipped with a dual maximum strength cord grip and an integral dust shield, ensuring reliable operation in demanding environments. This receptacle is certified for current interrupting at its full rated current and supports a cord range of 0.325" to 0.720" (8.26mm to 18.3mm). It operates effectively within a temperature range of -40°C to 75°C and is UL Listed and CSA Certified, confirming its compliance with industry standards. Applications for this connector include stage and studio power, portable power distribution, lighting, and use in theme parks and carnivals. Its design emphasizes durability and ease of use, making it suitable for various demanding electrical setups.
20 A Amperage, 250 VAC (3 Phase) , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
LOCKING DEVICE, TWIST LOCK, FEMALE CONNECTOR BODY, 20 AMP, 250 VAC, 3 POLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116415 | 66F5602 | 21597 |
| Product Name | Connector Body; 20 A; 250 VAC (3 Phase); L15-20R (NEMA); Black/White; 75 degC | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Termination | Screw |