Hubbell Wiring Device-Kellems Conn, Mains Plug, 3P4W, 20A 3Ph 250V, L15-20P, Ip66; Current Rating Hubbell Wiring Devices HBL2421SW

Description
CONN, MAINS PLUG, 3P4W, 20A 3PH 250V, L15-20P, IP66; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 3P4W, 20A 3PH 250V, L15-20P, IP66; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 3P4W, 20A 3Ph 250V, L15-20P, Ip66; Current Rating Hubbell Wiring Devices - 35B531 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 3P4W, 20A 3Ph 250V, L15-20P, Ip66; Current Rating Hubbell Wiring Devices
35B531
Conn, Mains Plug, 3P4W, 20A 3Ph 250V, L15-20P, Ip66; Current Rating Hubbell Wiring Devices 35B531
CONN, MAINS PLUG, 3P4W, 20A 3PH 250V, L15-20P, IP66; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 3P4W, 20A 3PH 250V, L15-20P, IP66; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B531
Product Name Conn, Mains Plug, 3P4W, 20A 3Ph 250V, L15-20P, Ip66; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details