Hubbell Wiring Device-Kellems Power Entry Conn, Nema L15-20P, 20A/250V; Connector Type Hubbell Wiring Devices HBL2421ST

Description
POWER ENTRY CONN, NEMA L15-20P, 20A/250V; Connector Type:NEMA L15-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L15-20P, 20A/250V; Connector Type:NEMA L15-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L15-20P, 20A/250V; Connector Type Hubbell Wiring Devices - 62AK0345 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L15-20P, 20A/250V; Connector Type Hubbell Wiring Devices
62AK0345
Power Entry Conn, Nema L15-20P, 20A/250V; Connector Type Hubbell Wiring Devices 62AK0345
POWER ENTRY CONN, NEMA L15-20P, 20A/250V; Connector Type:NEMA L15-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L15-20P, 20A/250V; Connector Type:NEMA L15-20P; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0345
Product Name Power Entry Conn, Nema L15-20P, 20A/250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details