CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
CONNECTOR, POWER ENTRY, PLUG, 20AMP, CONNECTOR COLOR: BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
LKG PLUG, 20A 3P 250V, L15-20P, B/W
20 A Amperage, 250 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 3 pole 4 wire grounding plug.
| Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66F5601 | 21591 | HBL2421 | 70116414 |
| Product Name | Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices | Plug/Receptacle | HBBL Twist Lock | Electrical Plug; 20 A; 250 VAC; 0.35 to1.15 in.; Nylon; Nylon; Steel; Brass |
| Gender | Male / Plug | Male / Plug |