CONN, POWER ENTRY, NEMA L15-20R, 250V; Connector Type:NEMA L15-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
20A NEMA Twist-Lock Receptacle
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 63AJ6700 | HBL2420ST |
| Product Name | Conn, Power Entry, Nema L15-20R, 250V; Connector Type Hubbell Wiring Devices | HBBL Twist Lock |
| Voltage Rating | 250 volts |