Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes
RECEPTACLE TWIST-LOCK, 20AMP, 250V, 3PH. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116413 | 66F5612 | 4795356 |
| Product Name | Receptacle; 20 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon Polyester | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Termination | Screw |