Hubbell Wiring Device-Kellems Power Entry Conn, Nema L14-20P, 20A/250V; Connector Type Hubbell Wiring Devices HBL2415ST

Description
POWER ENTRY CONN, NEMA L14-20P, 20A/250V; Connector Type:NEMA L14-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L14-20P, 20A/250V; Connector Type:NEMA L14-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L14-20P, 20A/250V; Connector Type Hubbell Wiring Devices - 62AK0344 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L14-20P, 20A/250V; Connector Type Hubbell Wiring Devices
62AK0344
Power Entry Conn, Nema L14-20P, 20A/250V; Connector Type Hubbell Wiring Devices 62AK0344
POWER ENTRY CONN, NEMA L14-20P, 20A/250V; Connector Type:NEMA L14-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L14-20P, 20A/250V; Connector Type:NEMA L14-20P; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0344
Product Name Power Entry Conn, Nema L14-20P, 20A/250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details