Hubbell Wiring Device-Kellems Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices HBL2415

Description
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices - 52F9727 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices
52F9727
Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices 52F9727
CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 20 A; 125/250 VAC; L14-20P; White; Brass; Steel-Nickel Plated - 70116411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 20 A; 125/250 VAC; L14-20P; White; Brass; Steel-Nickel Plated
70116411
Flanged Inlet; 20 A; 125/250 VAC; L14-20P; White; Brass; Steel-Nickel Plated 70116411
Twist-Lock Flanged Inlet, 20 A Current Rating, 125⁄250 VAC Voltage Rating Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.

Twist-Lock Flanged Inlet, 20 A Current Rating, 125⁄250 VAC Voltage Rating
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged inlet terminal retainer material clear polycarbonate.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 52F9727 70116411
Product Name Connector, Power Entry, 20A; Connector Type Hubbell Wiring Devices Flanged Inlet; 20 A; 125/250 VAC; L14-20P; White; Brass; Steel-Nickel Plated
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-2-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details