Hubbell Wiring Device-Kellems Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices HBL2413BK

Description
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices - 01J4256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices
01J4256
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices 01J4256
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4256
Product Name Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details