Hubbell Wiring Device-Kellems Plug/Receptacle HBL2413

Description
CIRCULAR CONNECTOR, INSULGRIP TWIST-LOCK, L14-20R NEMA, 4 CONTACTS, 3POLE, SCREW, 125/250VAC, 20AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCULAR CONNECTOR, INSULGRIP TWIST-LOCK, L14-20R NEMA, 4 CONTACTS, 3POLE, SCREW, 125/250VAC, 20AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 446008 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446008
Plug/Receptacle 446008
CIRCULAR CONNECTOR, INSULGRIP TWIST-LOCK, L14-20R NEMA, 4 CONTACTS, 3POLE, SCREW, 125/250VAC, 20AMP, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, INSULGRIP TWIST-LOCK, L14-20R NEMA, 4 CONTACTS, 3POLE, SCREW, 125/250VAC, 20AMP, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector Body; 20 A; 125/250 VAC; L14-20R (NEMA); Black/White; Black Nylon - 70116410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 20 A; 125/250 VAC; L14-20R (NEMA); Black/White; Black Nylon
70116410
Connector Body; 20 A; 125/250 VAC; L14-20R (NEMA); Black/White; Black Nylon 70116410
20 A Amperage, 125⁄250 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.

20 A Amperage, 125⁄250 VAC , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 98F2316 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
98F2316
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 98F2316
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 446008 70116410 98F2316
Product Name Plug/Receptacle Connector Body; 20 A; 125/250 VAC; L14-20R (NEMA); Black/White; Black Nylon Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers