Hubbell Incorporated Plug/Receptacle HBL2413-OS

Description
DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, TWIST-LOCK DEVICES, 20 AMP, 125/250 VAC, 3 POLE, 4 WIRE, GROUNDING, NEMA L14-20R, 2 (1) HP, OLD STYLE, HUBBEL PART #2413, IP20 SUITABILITY, UL/CSA . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, TWIST-LOCK DEVICES, 20 AMP, 125/250 VAC, 3 POLE, 4 WIRE, GROUNDING, NEMA L14-20R, 2 (1) HP, OLD STYLE, HUBBEL PART #2413, IP20 SUITABILITY, UL/CSA . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 101174807 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
101174807
Plug/Receptacle 101174807
DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, TWIST-LOCK DEVICES, 20 AMP, 125/250 VAC, 3 POLE, 4 WIRE, GROUNDING, NEMA L14-20R, 2 (1) HP, OLD STYLE, HUBBEL PART #2413, IP20 SUITABILITY, UL/CSA . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONNECTOR BODY, TWIST-LOCK DEVICES, 20 AMP, 125/250 VAC, 3 POLE, 4 WIRE, GROUNDING, NEMA L14-20R, 2 (1) HP, OLD STYLE, HUBBEL PART #2413, IP20 SUITABILITY, UL/CSA . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 101174807
Product Name Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details