Hubbell Wiring Device-Kellems Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices HBL2411SW

Description
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices - 35B523 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices
35B523
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices 35B523
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795352 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795352
Plug/Receptacle 4795352
LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG 20A 125/250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L14-20P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG 20A 125/250V AC, 3-POLE 4-WIRE GROUNDING, NEMA L14-20P, SCREW TERMINAL, BLACK PBT HOUSING, WHITE PBT CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B523 4795352
Product Name Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details