Hubbell Wiring Device-Kellems Plug, Mains, Insulgrip, 20A, Black; Connector Type Hubbell Wiring Devices HBL2411S

Description
PLUG, MAINS, INSULGRIP, 20A, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLUG, MAINS, INSULGRIP, 20A, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Mains, Insulgrip, 20A, Black; Connector Type Hubbell Wiring Devices - 35B522 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Mains, Insulgrip, 20A, Black; Connector Type Hubbell Wiring Devices
35B522
Plug, Mains, Insulgrip, 20A, Black; Connector Type Hubbell Wiring Devices 35B522
PLUG, MAINS, INSULGRIP, 20A, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

PLUG, MAINS, INSULGRIP, 20A, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B522
Product Name Plug, Mains, Insulgrip, 20A, Black; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers