CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01J4255 |
| Product Name | Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices |
| Voltage Rating | 250 volts |