Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068338-HBL2411
Color: Black, White
Connector Type: Pin, Power
Termination: Screw
Contact Material: Brass
Current Rating: 20 A
Number of Contacts: 4
Gender: Male
Housing Material: Nylon
Approvals: CSA, UL
Orientation: Straight
Contact Plating: Nickel
Mounting: SMD (SMT)
Ratings: IP20
Body Material: Nylon, Polyamide
Number of Poles: 3
Weight: 90.7 g
Categories: OEM Parts(F-I)
Case / Package: 125
Alternative Parts (Cross-Reference): 66098-8; 788153-2; 350218-7; 1301410015; AX3M; 192926-0500;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Max Current Rating: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068338-HBL2411 |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL2411 |