Hubbell Wiring Device-Kellems Connector Type Hubbell Wiring Devices HBL2410SW

Description
Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Hubbell Wiring Devices - 35B521 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Hubbell Wiring Devices
35B521
Connector Type Hubbell Wiring Devices 35B521
Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B521
Product Name Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products