Hubbell Wiring Device-Kellems Conn, Power Entry, Nema L14-20R, 250V; Connector Type Hubbell Wiring Devices HBL2410ST

Description
CONN, POWER ENTRY, NEMA L14-20R, 250V; Connector Type:NEMA L14-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
CONN, POWER ENTRY, NEMA L14-20R, 250V; Connector Type:NEMA L14-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Power Entry, Nema L14-20R, 250V; Connector Type Hubbell Wiring Devices - 63AJ6699 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L14-20R, 250V; Connector Type Hubbell Wiring Devices
63AJ6699
Conn, Power Entry, Nema L14-20R, 250V; Connector Type Hubbell Wiring Devices 63AJ6699
CONN, POWER ENTRY, NEMA L14-20R, 250V; Connector Type:NEMA L14-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L14-20R, 250V; Connector Type:NEMA L14-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet
HBBL Twist Lock - HBL2410ST - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2410ST
HBBL Twist Lock HBL2410ST
20A NEMA Twist-Lock Receptacle

20A NEMA Twist-Lock Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 63AJ6699 HBL2410ST
Product Name Conn, Power Entry, Nema L14-20R, 250V; Connector Type Hubbell Wiring Devices HBBL Twist Lock
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details