Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FLUSH RECEPTACLE, 20 AMP, 125/250 VAC, 3-POLE, 4-WIRE GROUNDING, L14-20R, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116408 | 7604173 | 66F5611 |
| Product Name | Receptacle; 20 A; 125/250 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) | Plug/Receptacle | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices |
| Termination | Screw |