Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 2P3W, 20A 125V, L5-20R, Yellow; Connector Type Hubbell Wiring Devices HBL23CM10

Description
CONN, MAINS RCPT, 2P3W, 20A 125V, L5-20R, YELLOW; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 2P3W, 20A 125V, L5-20R, YELLOW; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 2P3W, 20A 125V, L5-20R, Yellow; Connector Type Hubbell Wiring Devices - 14C4944 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 20A 125V, L5-20R, Yellow; Connector Type Hubbell Wiring Devices
14C4944
Conn, Mains Rcpt, 2P3W, 20A 125V, L5-20R, Yellow; Connector Type Hubbell Wiring Devices 14C4944
CONN, MAINS RCPT, 2P3W, 20A 125V, L5-20R, YELLOW; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 20A 125V, L5-20R, YELLOW; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C4944
Product Name Conn, Mains Rcpt, 2P3W, 20A 125V, L5-20R, Yellow; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers