Hubbell Wiring Device-Kellems Plug/Receptacle HBL2351

Description
LOCKING PLUG, TWIST LOCK, INDUSTRIAL, MALE, 20 AMP, 600 VAC, 2 POLE, 3 WIRE, GROUNDED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING PLUG, TWIST LOCK, INDUSTRIAL, MALE, 20 AMP, 600 VAC, 2 POLE, 3 WIRE, GROUNDED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4795336 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795336
Plug/Receptacle 4795336
LOCKING PLUG, TWIST LOCK, INDUSTRIAL, MALE, 20 AMP, 600 VAC, 2 POLE, 3 WIRE, GROUNDED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

LOCKING PLUG, TWIST LOCK, INDUSTRIAL, MALE, 20 AMP, 600 VAC, 2 POLE, 3 WIRE, GROUNDED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mains Plug, 20A 600V, L9-20P, 2P3W; Connector Type Hubbell Wiring Devices - 14C4973 - Newark, An Avnet Company
Chicago, IL, United States
Mains Plug, 20A 600V, L9-20P, 2P3W; Connector Type Hubbell Wiring Devices
14C4973
Mains Plug, 20A 600V, L9-20P, 2P3W; Connector Type Hubbell Wiring Devices 14C4973
MAINS PLUG, 20A 600V, L9-20P, 2P3W; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

MAINS PLUG, 20A 600V, L9-20P, 2P3W; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4795336 14C4973
Product Name Plug/Receptacle Mains Plug, 20A 600V, L9-20P, 2P3W; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - U236A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details