20 A Amperage, 480 VAC , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.
CONNECTOR, TWIST-LOCK, 20AMP, 2POLE, 3WIRE, 480VAC. FREE 2 YEAR RADWELL WARRANTY
CONN, MAINS RCPT, 2P3W, 20A 480V, L8-20R, BLK/WHT; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116407 | 11633418 | 50B4061 |
| Product Name | Connector Body; 20 A; 480 VAC; L8-20R (NEMA); Black/White; 0.360 to 0.930 in. | Plug/Receptacle | Conn, Mains Rcpt, 2P3W, 20A 480V, L8-20R, Blk/wht; Connector Type Hubbell Wiring Devices |
| Termination | Screw |