Hubbell Wiring Device-Kellems Plug/Receptacle HBL2341

Description
CONNECTOR, POWER ENTRY, 20 AMP, 2 POLE, 3 WIRE, 480 V, L8-20P, BLK/WHT, MALE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR, POWER ENTRY, 20 AMP, 2 POLE, 3 WIRE, 480 V, L8-20P, BLK/WHT, MALE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21589 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21589
Plug/Receptacle 21589
CONNECTOR, POWER ENTRY, 20 AMP, 2 POLE, 3 WIRE, 480 V, L8-20P, BLK/WHT, MALE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, 20 AMP, 2 POLE, 3 WIRE, 480 V, L8-20P, BLK/WHT, MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Plug; 20 A; 480 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass - 70116406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 480 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass
70116406
Electrical Plug; 20 A; 480 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass 70116406
20 A Amperage, 480 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Insulgrip 2 pole 3 wire grounding plug.

20 A Amperage, 480 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 2 pole 3 wire grounding plug.

Supplier's Site
Conn, Mains Plug, 2P3W, 20A 480V, L8-20P, Blk/wht; Current Rating Hubbell Wiring Devices - 50B4060 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 20A 480V, L8-20P, Blk/wht; Current Rating Hubbell Wiring Devices
50B4060
Conn, Mains Plug, 2P3W, 20A 480V, L8-20P, Blk/wht; Current Rating Hubbell Wiring Devices 50B4060
CONN, MAINS PLUG, 2P3W, 20A 480V, L8-20P, BLK/WHT; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 20A 480V, L8-20P, BLK/WHT; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21589 70116406 50B4060
Product Name Plug/Receptacle Electrical Plug; 20 A; 480 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass Conn, Mains Plug, 2P3W, 20A 480V, L8-20P, Blk/wht; Current Rating Hubbell Wiring Devices
Current Rating 20.0 amps 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products