Hubbell Wiring Device-Kellems Plug/Receptacle HBL2340

Description
RECEPTACLE, TWIST LOCK, SINGLE, 2POLE, 3WIRE, 20AMP, 480VAC, L8-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, TWIST LOCK, SINGLE, 2POLE, 3WIRE, 20AMP, 480VAC, L8-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4795333 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795333
Plug/Receptacle 4795333
RECEPTACLE, TWIST LOCK, SINGLE, 2POLE, 3WIRE, 20AMP, 480VAC, L8-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST LOCK, SINGLE, 2POLE, 3WIRE, 20AMP, 480VAC, L8-20R, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 2P3W, 20A 480V, L8-20R, Black; Connector Type Hubbell Wiring Devices - 03C2953 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 20A 480V, L8-20R, Black; Connector Type Hubbell Wiring Devices
03C2953
Conn, Mains Rcpt, 2P3W, 20A 480V, L8-20R, Black; Connector Type Hubbell Wiring Devices 03C2953
CONN, MAINS RCPT, 2P3W, 20A 480V, L8-20R, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 20A 480V, L8-20R, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4795333 03C2953
Product Name Plug/Receptacle Conn, Mains Rcpt, 2P3W, 20A 480V, L8-20R, Black; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details