Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229158-HBL2340
Current Rating: 20 A
Gender: Female
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (AC): 480 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229158-HBL2340 |
| Product Name | Custom Parts - Custom Parts (E - I) - HBL2340 |