Hubbell Wiring Device-Kellems Conn, Mains Plug, 20A, 277V, Grey; Connector Type Hubbell Wiring Devices HBL2335SW

Description
CONN, MAINS PLUG, 20A, 277V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 20A, 277V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 20A, 277V, Grey; Connector Type Hubbell Wiring Devices - 35B515 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 20A, 277V, Grey; Connector Type Hubbell Wiring Devices
35B515
Conn, Mains Plug, 20A, 277V, Grey; Connector Type Hubbell Wiring Devices 35B515
CONN, MAINS PLUG, 20A, 277V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66 RoHS Compliant: Yes

CONN, MAINS PLUG, 20A, 277V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B515
Product Name Conn, Mains Plug, 20A, 277V, Grey; Connector Type Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-558-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers