Hubbell Wiring Device-Kellems Plug/Receptacle HBL2331VBK

Description
LOCKING VAL PLUG, 20A 277V, L7-20P, BLACK OBS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING VAL PLUG, 20A 277V, L7-20P, BLACK OBS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633380 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633380
Plug/Receptacle 11633380
LOCKING VAL PLUG, 20A 277V, L7-20P, BLACK OBS. FREE 2 YEAR RADWELL WARRANTY

LOCKING VAL PLUG, 20A 277V, L7-20P, BLACK OBS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 91F2354 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
91F2354
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 91F2354
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633380 91F2354
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data