Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL2331

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 81F2908 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
81F2908
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 81F2908
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Plug; 20 A; 277 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass - 70116403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 277 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass
70116403
Electrical Plug; 20 A; 277 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass 70116403
20 A Amperage, 277 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Insulgrip 2 pole 3 wire grounding plug.

20 A Amperage, 277 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 2 pole 3 wire grounding plug.

Supplier's Site
HBBL Twist Lock - HBL2331 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2331
HBBL Twist Lock HBL2331
LKG PLUG, 20A 277V, L7-20P, B/W

LKG PLUG, 20A 277V, L7-20P, B/W

Supplier's Site
Plug/Receptacle - 4795326 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795326
Plug/Receptacle 4795326
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, MALE INSULGRIP PLUG, 20A 277V AC, 2-POLE 3-WIRE GROUNDING, NEMA L7-20P, SCREW TERMINAL, BLACK AND WHITE NYLON.. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, MALE INSULGRIP PLUG, 20A 277V AC, 2-POLE 3-WIRE GROUNDING, NEMA L7-20P, SCREW TERMINAL, BLACK AND WHITE NYLON.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 81F2908 70116403 HBL2331 4795326
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Electrical Plug; 20 A; 277 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass HBBL Twist Lock Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details