Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 20A, 277V, Black; Connector Type Hubbell Wiring Devices HBL2330

Description
CONN, MAINS RCPT, 20A, 277V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 20A, 277V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 20A, 277V, Black; Connector Type Hubbell Wiring Devices - 50F5630 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 277V, Black; Connector Type Hubbell Wiring Devices
50F5630
Conn, Mains Rcpt, 20A, 277V, Black; Connector Type Hubbell Wiring Devices 50F5630
CONN, MAINS RCPT, 20A, 277V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66 RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 277V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:277V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795317 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795317
Plug/Receptacle 4795317
LOCKING RECEPTACLE, SINGLE FLUSH GROUNDING, 277 VAC, 20 AMP, 2 HP, 2 POLE, 3 WIRE, INDUSTRIAL GRADE. FREE 2 YEAR RADWELL WARRANTY

LOCKING RECEPTACLE, SINGLE FLUSH GROUNDING, 277 VAC, 20 AMP, 2 HP, 2 POLE, 3 WIRE, INDUSTRIAL GRADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 50F5630 4795317
Product Name Conn, Mains Rcpt, 20A, 277V, Black; Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Accessories - 1124-1305-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details