Hubbell Wiring Device-Kellems Receptacle, Flanged; 20 A; 250 VAC; L6-20R; White; Steel-Nickel Plated; Brass HBL2326

Description
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.
Datasheet
Description
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Flanged; 20 A; 250 VAC; L6-20R; White; Steel-Nickel Plated; Brass - 70116401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Flanged; 20 A; 250 VAC; L6-20R; White; Steel-Nickel Plated; Brass
70116401
Receptacle, Flanged; 20 A; 250 VAC; L6-20R; White; Steel-Nickel Plated; Brass 70116401
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged receptacle terminal retainer material clear polycarbonate.

Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged receptacle terminal retainer material clear polycarbonate.

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 70B4222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
70B4222
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 70B4222
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11633353 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633353
Plug/Receptacle 11633353
LOCKING DEVICE, FLANGED RECEPTACLE, 2 HP MAX., 20 A, 250 VAC, 2-POLE; 3-WIRE GROUNDING, NEMA L6-20R, SCREW TERMINAL, NYLON CASING, WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, FLANGED RECEPTACLE, 2 HP MAX., 20 A, 250 VAC, 2-POLE; 3-WIRE GROUNDING, NEMA L6-20R, SCREW TERMINAL, NYLON CASING, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL2326

KELLEMS Electrical Products HBL2326

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116401 70B4222 11633353
Product Name Receptacle, Flanged; 20 A; 250 VAC; L6-20R; White; Steel-Nickel Plated; Brass Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug/Receptacle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details