Hubbell Wiring Device-Kellems Plug/Receptacle HBL2325SW

Description
PLUG, WATERTIGHT SAFETY-SHROUD, LOCKING DEVICES, TWIST-LOCK, FLANGED INLET, 20A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-20P, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, WATERTIGHT SAFETY-SHROUD, LOCKING DEVICES, TWIST-LOCK, FLANGED INLET, 20A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-20P, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633350 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633350
Plug/Receptacle 11633350
PLUG, WATERTIGHT SAFETY-SHROUD, LOCKING DEVICES, TWIST-LOCK, FLANGED INLET, 20A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-20P, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

PLUG, WATERTIGHT SAFETY-SHROUD, LOCKING DEVICES, TWIST-LOCK, FLANGED INLET, 20A 250V AC, 2-POLE 3-WIRE GROUNDING, NEMA L6-20P, SCREW TERMINAL, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Ac Power Connector, 20A 250V; Connector Type Hubbell Wiring Devices - 52F1621 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 20A 250V; Connector Type Hubbell Wiring Devices
52F1621
Electrical Ac Power Connector, 20A 250V; Connector Type Hubbell Wiring Devices 52F1621
ELECTRICAL AC POWER CONNECTOR, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 250V, L6-20P - 70116223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 250V, L6-20P
70116223
Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 250V, L6-20P 70116223
Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 250V, L6-20P

Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 250V, L6-20P

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11633350 52F1621 70116223
Product Name Plug/Receptacle Electrical Ac Power Connector, 20A 250V; Connector Type Hubbell Wiring Devices Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 250V, L6-20P
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products