Hubbell Wiring Device-Kellems Plug/Receptacle HBL2325

Description
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSLGRIP FLANGED INLET, PLUG, 20AMP, 250VAC, 2-POLE, 3-WIRE GROUNDING, NEMA L6-20P, NYLON CASING, DEVICE COLOR: WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSLGRIP FLANGED INLET, PLUG, 20AMP, 250VAC, 2-POLE, 3-WIRE GROUNDING, NEMA L6-20P, NYLON CASING, DEVICE COLOR: WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11473378 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11473378
Plug/Receptacle 11473378
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSLGRIP FLANGED INLET, PLUG, 20AMP, 250VAC, 2-POLE, 3-WIRE GROUNDING, NEMA L6-20P, NYLON CASING, DEVICE COLOR: WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, INSLGRIP FLANGED INLET, PLUG, 20AMP, 250VAC, 2-POLE, 3-WIRE GROUNDING, NEMA L6-20P, NYLON CASING, DEVICE COLOR: WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 46F1303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
46F1303
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 46F1303
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 20 A; 250 VAC; L6-20P; White; Brass; Steel-Nickel Plated; Brass - 70116400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 20 A; 250 VAC; L6-20P; White; Brass; Steel-Nickel Plated; Brass
70116400
Flanged Inlet; 20 A; 250 VAC; L6-20P; White; Brass; Steel-Nickel Plated; Brass 70116400
Twist-Lock Flanged Inlet, 20 A Amperage, 250 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.

Twist-Lock Flanged Inlet, 20 A Amperage, 250 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged inlet terminal retainer material clear polycarbonate.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11473378 46F1303 70116400
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Flanged Inlet; 20 A; 250 VAC; L6-20P; White; Brass; Steel-Nickel Plated; Brass
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products