Hubbell Wiring Device-Kellems Plug/Receptacle HBL2323VBK

Description
CONNECTOR BODY, FEMALE, 20 AMP, 250 V, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONNECTOR BODY, FEMALE, 20 AMP, 250 V, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633340 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633340
Plug/Receptacle 11633340
CONNECTOR BODY, FEMALE, 20 AMP, 250 V, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BODY, FEMALE, 20 AMP, 250 V, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 91F2353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
91F2353
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 91F2353
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633340 91F2353
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details