Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2323

Description
LKG CONN, 20A 250V, L6-20R, B/W, 783585037844
Request a Quote Datasheet
Description
LKG CONN, 20A 250V, L6-20R, B/W, 783585037844
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock - HBL2323 - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL2323
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2323
LKG CONN, 20A 250V, L6-20R, B/W, 783585037844

LKG CONN, 20A 250V, L6-20R, B/W, 783585037844

Buy Now
Plug/Receptacle - 445999 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
445999
Plug/Receptacle 445999
RECEPTACLE, POWER ENTRY, INSULGRIP, 20 AMP, 250 VAC, 2 POLE, 3 WIRE GROUND. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, POWER ENTRY, INSULGRIP, 20 AMP, 250 VAC, 2 POLE, 3 WIRE GROUND. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 81F2907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
81F2907
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 81F2907
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Body; 20 A; 250 VAC; L6-20R (NEMA); Black/White; 0.360 to 0.930 in. - 70116399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 20 A; 250 VAC; L6-20R (NEMA); Black/White; 0.360 to 0.930 in.
70116399
Connector Body; 20 A; 250 VAC; L6-20R (NEMA); Black/White; 0.360 to 0.930 in. 70116399
20 A Amperage, 250 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.

20 A Amperage, 250 VAC , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL2323 445999 81F2907 70116399
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices Connector Body; 20 A; 250 VAC; L6-20R (NEMA); Black/White; 0.360 to 0.930 in.
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details