Hubbell Wiring Device-Kellems Conn, Mains Plug, 2P3W, 20A 250V, L6-20P, Blk/wht; Current Rating Hubbell Wiring Devices HBL2321S

Description
CONN, MAINS PLUG, 2P3W, 20A 250V, L6-20P, BLK/WHT; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 2P3W, 20A 250V, L6-20P, BLK/WHT; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 2P3W, 20A 250V, L6-20P, Blk/wht; Current Rating Hubbell Wiring Devices - 35B507 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 2P3W, 20A 250V, L6-20P, Blk/wht; Current Rating Hubbell Wiring Devices
35B507
Conn, Mains Plug, 2P3W, 20A 250V, L6-20P, Blk/wht; Current Rating Hubbell Wiring Devices 35B507
CONN, MAINS PLUG, 2P3W, 20A 250V, L6-20P, BLK/WHT; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN, MAINS PLUG, 2P3W, 20A 250V, L6-20P, BLK/WHT; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11633312 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633312
Plug/Receptacle 11633312
PLUG, TWIST-LOCK, 20 A 250 V, L6-20P, B/W. FREE 2 YEAR RADWELL WARRANTY

PLUG, TWIST-LOCK, 20 A 250 V, L6-20P, B/W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B507 11633312
Product Name Conn, Mains Plug, 2P3W, 20A 250V, L6-20P, Blk/wht; Current Rating Hubbell Wiring Devices Plug/Receptacle
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers