Hubbell Wiring Device-Kellems Connector, Nema L6-20R, 20A, Black; Connector Type Hubbell Wiring Devices HBL2320ST

Description
CONNECTOR, NEMA L6-20R, 20A, BLACK; Connector Type:NEMA L6-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet
Description
CONNECTOR, NEMA L6-20R, 20A, BLACK; Connector Type:NEMA L6-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Nema L6-20R, 20A, Black; Connector Type Hubbell Wiring Devices - 09AJ8970 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nema L6-20R, 20A, Black; Connector Type Hubbell Wiring Devices
09AJ8970
Connector, Nema L6-20R, 20A, Black; Connector Type Hubbell Wiring Devices 09AJ8970
CONNECTOR, NEMA L6-20R, 20A, BLACK; Connector Type:NEMA L6-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

CONNECTOR, NEMA L6-20R, 20A, BLACK; Connector Type:NEMA L6-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09AJ8970
Product Name Connector, Nema L6-20R, 20A, Black; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers