Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL2320SR2

Description
Current Rating:20A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Current Rating:20A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 35B506 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
35B506
Current Rating Hubbell Wiring Devices 35B506
Current Rating:20A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Current Rating:20A; Connector Colour:Grey; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11633296 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633296
Plug/Receptacle 11633296
RECEPTACLE TWIST-LOCK SAFETY-SHROUD 20AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE TWIST-LOCK SAFETY-SHROUD 20AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35B506 11633296
Product Name Current Rating Hubbell Wiring Devices Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products