Hubbell Wiring Device-Kellems Plug/Receptacle HBL2320SR

Description
250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633294 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633294
Plug/Receptacle 11633294
250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 2P3W, 20A 250V, L6-20R, Grey; Connector Type Hubbell Wiring Devices - 35B505 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 2P3W, 20A 250V, L6-20R, Grey; Connector Type Hubbell Wiring Devices
35B505
Conn, Mains Rcpt, 2P3W, 20A 250V, L6-20R, Grey; Connector Type Hubbell Wiring Devices 35B505
CONN, MAINS RCPT, 2P3W, 20A 250V, L6-20R, GREY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 2P3W, 20A 250V, L6-20R, GREY; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633294 35B505
Product Name Plug/Receptacle Conn, Mains Rcpt, 2P3W, 20A 250V, L6-20R, Grey; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details