Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices HBL2320RT

Description
CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices - 01J4251 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices
01J4251
Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices 01J4251
CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 250V, BLACK; Connector Type:-; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4251
Product Name Conn, Mains Rcpt, 20A, 250V, Black; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products