Hubbell Wiring Device-Kellems Plug/Receptacle HBL2320AR

Description
250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633284 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633284
Plug/Receptacle 11633284
250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

250 VAC, 20 AMP, L6-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Receptacle, Angle Housing, 20A 250V; Connector Type Hubbell Wiring Devices - 35B504 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Angle Housing, 20A 250V; Connector Type Hubbell Wiring Devices
35B504
Receptacle, Angle Housing, 20A 250V; Connector Type Hubbell Wiring Devices 35B504
RECEPTACLE, ANGLE HOUSING, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

RECEPTACLE, ANGLE HOUSING, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633284 35B504
Product Name Plug/Receptacle Receptacle, Angle Housing, 20A 250V; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details