Hubbell Wiring Device-Kellems Receptacle, Twist-Lock; 20 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze HBL2320

Description
Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet
Description
Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Twist-Lock; 20 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze - 70116397 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Twist-Lock; 20 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze
70116397
Receptacle, Twist-Lock; 20 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze 70116397
Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Receptacle, Nylon Polyester Base Material, Nylon Cover Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Supplier's Site
Plug/Receptacle - 4795312 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795312
Plug/Receptacle 4795312
SINGLE FLUSH RECEPTACLE, 3WIRE GROUNDING, 20AMP, 2POLE, 250VAC, TL, NEMA L6-20R, BRASS MOUNTING STRAP,. FREE 2 YEAR RADWELL WARRANTY

SINGLE FLUSH RECEPTACLE, 3WIRE GROUNDING, 20AMP, 2POLE, 250VAC, TL, NEMA L6-20R, BRASS MOUNTING STRAP,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 50F5629 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
50F5629
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 50F5629
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
HBBL Twist Lock - HBL2320 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2320
HBBL Twist Lock HBL2320
LKG RCPT, 20A 250V, L6-20R, BK

LKG RCPT, 20A 250V, L6-20R, BK

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116397 4795312 50F5629 HBL2320
Product Name Receptacle, Twist-Lock; 20 A; 250 VAC; Black; Brass; Bronze; Brass; Bronze Plug/Receptacle Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices HBBL Twist Lock
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
DC Micro (M12) receptacle - 888D-M5AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAM23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details