TWIST-LOCK DEVICES, INSULGRIP FLANGED RECEPTACLE, 20AMP, 2POLE, 125VAC, 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
Twist-Lock Flanged Receptacle, Natural White Nylon Body Material, Brass Spring Material
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged receptacle terminal retainer material clear polycarbonate.
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Receptacle RoHS Compliant: Yes
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 11633276 | 70116396 | 46F1295 |
| Product Name | Plug/Receptacle | Receptacle, Flanged; 20 A; 125 VAC; L5-20R; White; UL 94 VO; Brass; Brass | Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices |
| Gender | Female / Jack |