CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Flange Mount RoHS Compliant: Yes
Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 125V, L5-20P
INLET, LOCKING, WATER-TIGHT, SAFETY-SHROUD FLANGED, 20A 125V, L5-20P. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52F1617 | 70116222 | 11456907 |
| Product Name | Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices | Twist-Lock Watertight Safety-Shroud Flanged Inlet, 20A 125V, L5-20P | Plug/Receptacle |
| Mounting | Flange Mount |