Hubbell Wiring Device-Kellems Plug/Receptacle HBL2315

Description
PLUG FLANGE INLET, 20AMP, 2POLE, 125V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG FLANGE INLET, 20AMP, 2POLE, 125V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21575 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21575
Plug/Receptacle 21575
PLUG FLANGE INLET, 20AMP, 2POLE, 125V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY

PLUG FLANGE INLET, 20AMP, 2POLE, 125V, 3WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 70B5894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
70B5894
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 70B5894
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Flanged Inlet; 20 A; 125 VAC; L5-20P; White; Brass; Steel-Nickel Plated; Brass - 70116395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 20 A; 125 VAC; L5-20P; White; Brass; Steel-Nickel Plated; Brass
70116395
Flanged Inlet; 20 A; 125 VAC; L5-20P; White; Brass; Steel-Nickel Plated; Brass 70116395
Twist-Lock Flanged Inlet, 20 A Amperage, 125 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Flanged inlet terminal retainer material clear polycarbonate.

Twist-Lock Flanged Inlet, 20 A Amperage, 125 VAC Voltage Rating, 2000 V (Min.) Dielectric Voltage
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Flanged inlet terminal retainer material clear polycarbonate.

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21575 70B5894 70116395
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Flanged Inlet; 20 A; 125 VAC; L5-20P; White; Brass; Steel-Nickel Plated; Brass
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details