Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2313

Description
LKG CONN, 20A 125V, L5-20R, B/W, 78358503774
Request a Quote Datasheet
Description
LKG CONN, 20A 125V, L5-20R, B/W, 78358503774
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock - HBL2313 - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL2313
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL2313
LKG CONN, 20A 125V, L5-20R, B/W, 78358503774

LKG CONN, 20A 125V, L5-20R, B/W, 78358503774

Buy Now
Connector Body; 20 A; 125 VAC; L5-20R (NEMA); Black/White; 0.360 to 0.930 in. - 70116394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 20 A; 125 VAC; L5-20R (NEMA); Black/White; 0.360 to 0.930 in.
70116394
Connector Body; 20 A; 125 VAC; L5-20R (NEMA); Black/White; 0.360 to 0.930 in. 70116394
20 A Amperage, 125 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.

20 A Amperage, 125 VAC , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.360 in. to 0.930 in. cord diameter.

Supplier's Site
Plug/Receptacle - 175941248 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
175941248
Plug/Receptacle 175941248
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 125 VAC, 2-POLE, 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 125 VAC, 2-POLE, 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle - 21568 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21568
Plug/Receptacle 21568
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 125 VAC, 2-POLE, 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 125 VAC, 2-POLE, 3-WIRE GROUNDING, L5-20R, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry Connector, Receptacle, 2P3W, 20A 125V, L5-20R; Connector Type Hubbell Wiring Devices - 81F2910 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 2P3W, 20A 125V, L5-20R; Connector Type Hubbell Wiring Devices
81F2910
Power Entry Connector, Receptacle, 2P3W, 20A 125V, L5-20R; Connector Type Hubbell Wiring Devices 81F2910
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 20A 125V, L5-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Socket RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 20A 125V, L5-20R; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL2313 70116394 175941248 81F2910
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock Connector Body; 20 A; 125 VAC; L5-20R (NEMA); Black/White; 0.360 to 0.930 in. Plug/Receptacle Power Entry Connector, Receptacle, 2P3W, 20A 125V, L5-20R; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products