Hubbell Wiring Device-Kellems Conn, Mains Plug, 20A, 125V, 2P3W, L5-20P; Current Rating Hubbell Wiring Devices HBL2311VY

Description
CONN, MAINS PLUG, 20A, 125V, 2P3W, L5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Description
CONN, MAINS PLUG, 20A, 125V, 2P3W, L5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Mains Plug, part number 91F2365, is a 20A, 125V, 2P3W L5-20P device designed for reliable electrical connections. It features a nylon (polyamide) body, which provides durability and resistance to environmental factors. The plug is RoHS compliant, ensuring it meets environmental safety standards. It is suitable for cable mounting applications and is designed to accommodate wire sizes from 18 to 10 AWG. The product is part of Hubbell's Insulgrip series, known for its robust construction and effective strain relief, making it suitable for various industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The Conn Mains Plug, part number 91F2365, is a 20A, 125V, 2P3W L5-20P device designed for reliable electrical connections. It features a nylon (polyamide) body, which provides durability and resistance to environmental factors. The plug is RoHS compliant, ensuring it meets environmental safety standards. It is suitable for cable mounting applications and is designed to accommodate wire sizes from 18 to 10 AWG. The product is part of Hubbell's Insulgrip series, known for its robust construction and effective strain relief, making it suitable for various industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 20A, 125V, 2P3W, L5-20P; Current Rating Hubbell Wiring Devices - 91F2365 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 20A, 125V, 2P3W, L5-20P; Current Rating Hubbell Wiring Devices
91F2365
Conn, Mains Plug, 20A, 125V, 2P3W, L5-20P; Current Rating Hubbell Wiring Devices 91F2365
CONN, MAINS PLUG, 20A, 125V, 2P3W, L5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 20A, 125V, 2P3W, L5-20P; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4795308 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4795308
Plug/Receptacle 4795308
LOCKING VAL PLUG, 20A 125V, L5-20P, YL. FREE 2 YEAR RADWELL WARRANTY

LOCKING VAL PLUG, 20A 125V, L5-20P, YL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 91F2365 4795308
Product Name Conn, Mains Plug, 20A, 125V, 2P3W, L5-20P; Current Rating Hubbell Wiring Devices Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details