Hubbell Wiring Device-Kellems Plug/Receptacle HBL2311VBK

Description
MALE PLUG, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20P, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MALE PLUG, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20P, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11633260 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11633260
Plug/Receptacle 11633260
MALE PLUG, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20P, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

MALE PLUG, LOCKING DEVICES, TWIST-LOCK, VALISE, 20A 125V, 2-POLE 3-WIRE GROUNDING, L5-20P, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 91F2350 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
91F2350
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 91F2350
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11633260 91F2350
Product Name Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details