Hubbell Wiring Device-Kellems Electrical Plug; 20 A; 125 V; Black Valox; White Valox; Steel, Nickel Plated HBL2311SW

Description
2000 V (Min.) Dielectric Rating, Black Valox Housing, Watertight Safety-Shroud Plug UL Listed, CSA Certified standard Plug maximum operating temperature 75 °C.
Datasheet
Description
2000 V (Min.) Dielectric Rating, Black Valox Housing, Watertight Safety-Shroud Plug UL Listed, CSA Certified standard Plug maximum operating temperature 75 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 20 A; 125 V; Black Valox; White Valox; Steel, Nickel Plated - 70116180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 125 V; Black Valox; White Valox; Steel, Nickel Plated
70116180
Electrical Plug; 20 A; 125 V; Black Valox; White Valox; Steel, Nickel Plated 70116180
2000 V (Min.) Dielectric Rating, Black Valox Housing, Watertight Safety-Shroud Plug UL Listed, CSA Certified standard Plug maximum operating temperature 75 °C.

2000 V (Min.) Dielectric Rating, Black Valox Housing, Watertight Safety-Shroud Plug

  • UL Listed, CSA Certified standard
    Plug maximum operating temperature 75 °C.
Supplier's Site
Plug/Receptacle - 6506648 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
6506648
Plug/Receptacle 6506648
LOCKING DEVICE, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 20-AMP, 125V AC, 2-POLE, 3-WIRE GROUNDING, NEMA L5-20P, BLACK PBT HOUSING, WHITE PBT CLAMPS. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, WATERTIGHT SAFETY-SHROUD, MALE PLUG, 20-AMP, 125V AC, 2-POLE, 3-WIRE GROUNDING, NEMA L5-20P, BLACK PBT HOUSING, WHITE PBT CLAMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 52F1615 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
52F1615
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 52F1615
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116180 6506648 52F1615
Product Name Electrical Plug; 20 A; 125 V; Black Valox; White Valox; Steel, Nickel Plated Plug/Receptacle Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Termination Screw
Voltage Rating 125 volts 125 volts
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details