Hubbell Wiring Device-Kellems Plug/Receptacle HBL2311

Description
PLUG, 20 AMP, 2 POLE, 3 WIRE, 125 V AC, NEMA L5-20, HUBBELL NEMA TURN-LOCKING PLUG GENERAL USE: 3 BLADES, L5-20 NEMA CONFIGURATION, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, 20 AMP, 2 POLE, 3 WIRE, 125 V AC, NEMA L5-20, HUBBELL NEMA TURN-LOCKING PLUG GENERAL USE: 3 BLADES, L5-20 NEMA CONFIGURATION, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21565 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21565
Plug/Receptacle 21565
PLUG, 20 AMP, 2 POLE, 3 WIRE, 125 V AC, NEMA L5-20, HUBBELL NEMA TURN-LOCKING PLUG GENERAL USE: 3 BLADES, L5-20 NEMA CONFIGURATION, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

PLUG, 20 AMP, 2 POLE, 3 WIRE, 125 V AC, NEMA L5-20, HUBBELL NEMA TURN-LOCKING PLUG GENERAL USE: 3 BLADES, L5-20 NEMA CONFIGURATION, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle - 101514620 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
101514620
Plug/Receptacle 101514620
PLUG, 20 AMP, 2 POLE, 3 WIRE, 125 VAC, NEMA L5-20, NEMA TURN-LOCKING PLUG GENERAL USE: 3 BLADES, L5-20 NEMA CONFIGURATION, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

PLUG, 20 AMP, 2 POLE, 3 WIRE, 125 VAC, NEMA L5-20, NEMA TURN-LOCKING PLUG GENERAL USE: 3 BLADES, L5-20 NEMA CONFIGURATION, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Plug; 20 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass - 70116393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 20 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass
70116393
Electrical Plug; 20 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass 70116393
20 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Insulgrip 2 pole 3 wire grounding plug.

20 A Amperage, 125 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Insulgrip 2 pole 3 wire grounding plug.

Supplier's Site
Twist Lock Plug, 2P3W, 20A 125V, L5-20P; Connector Type Hubbell Wiring Devices - 81F2909 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, 2P3W, 20A 125V, L5-20P; Connector Type Hubbell Wiring Devices
81F2909
Twist Lock Plug, 2P3W, 20A 125V, L5-20P; Connector Type Hubbell Wiring Devices 81F2909
TWIST LOCK PLUG, 2P3W, 20A 125V, L5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

TWIST LOCK PLUG, 2P3W, 20A 125V, L5-20P; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21565 101514620 70116393 81F2909
Product Name Plug/Receptacle Plug/Receptacle Electrical Plug; 20 A; 125 VAC; 0.360 to 0.930 in.; Nylon; Nylon; Steel; Brass Twist Lock Plug, 2P3W, 20A 125V, L5-20P; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 05M6456 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Assortment of plugs - NEKM-C6-C45-P3-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details