Watertight Safety-Shroud Receptacle, 20 A, 125 V
125 VAC, 20 AMP, L5-20R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, GRAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, FEMALE 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116177 | 1113347 | 52F1614 |
| Product Name | Receptacle; 20 A; 125 V; Steel; Brass; Brass; Brass; Nylon Polyester; Nylon | Plug/Receptacle | Connector, Power Entry, Female 20A; Connector Type Hubbell Wiring Devices |
| Termination | Screw | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts |
| Current Rating | 20.0 amps | 20.0 amps | 20.0 amps |