Hubbell Wiring Device-Kellems HBBL Twist Lock HBL2310ST

Description
20A, 125V Twist-Lock Receptacle
Datasheet
Description
20A, 125V Twist-Lock Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL2310ST - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2310ST
HBBL Twist Lock HBL2310ST
20A, 125V Twist-Lock Receptacle

20A, 125V Twist-Lock Receptacle

Supplier's Site
Connector, Nema L5-20R, 20A, Black; Connector Type Hubbell Wiring Devices - 09AJ8969 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nema L5-20R, 20A, Black; Connector Type Hubbell Wiring Devices
09AJ8969
Connector, Nema L5-20R, 20A, Black; Connector Type Hubbell Wiring Devices 09AJ8969
CONNECTOR, NEMA L5-20R, 20A, BLACK; Connector Type:NEMA L5-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Series

CONNECTOR, NEMA L5-20R, 20A, BLACK; Connector Type:NEMA L5-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HBL2310ST 09AJ8969
Product Name HBBL Twist Lock Connector, Nema L5-20R, 20A, Black; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details